EN
  • EN
  • DE

HM5264165FTTA60

Part No HM5264165FTTA60
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-A60 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945099-HM5264165FTTA60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5264165FTTA60 CAD Model

Description

The HM5264165FTTA60 is a memory component that is designed to provide high-performance and reliability.

  • Win Source Part Number: 945099
  • Series: *
  • Category: Memory

You May Also Be Interested in

Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess