EN
  • EN
  • DE

JS28F128J3F75G

Part No JS28F128J3F75G
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Mb J3 Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451808-JS28F128J3F75G
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Organization 16M x 8, 8M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 75ns
Access Time 75ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 56-TSOP
Ultra Librarian 3D Model Ultra Librarian JS28F128J3F75G CAD Model

Description

The JS28F128J3F75G is a 128Mb J3 Parallel NOR Flash memory component manufactured by Micron, designed to meet the high-speed, high-reliability data storage needs across a wide array of technologies. This NOR Flash memory is particularly well-suited for use in embedded applications requiring a substantial amount of code storage, such as advanced consumer electronics, automotive electronics, networking devices, and industrial control units. The device operates through a parallel interface, which enables high-speed data transfer capabilities essential for functions that necessitate quick boot or frequent access to non-volatile storage. Moreover, the JS28F128J3F75G is encased in a 75G package, which ensures robustness and durability, providing protection against physical and environmental factors. It offers features such as block erasing and program suspend, making it versatile for sophisticated firmware development and updates, symbolizing Micron’s commitment to delivering high-quality, reliable memory solutions.

You May Also Be Interested in

CISCO
Cisco UCS-MR-1X161RV-G. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO UCS-MR-X32G2RSHM - 32GB DDR4-2666-MHz RDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
CISCO UCS-MKIT-082RX-C - Mem kit for UCS-MR-2X082RX-C
Need more? Email Us
CISCO
CISCO UCS-MSD-32G - 32GB Micro SD Card for UCS M5 servers
Need more? Email Us
CISCO
32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad rank/x4/1
Need more? Email Us
CISCO
Cisco MEM-CF-256U2GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Memory riser with 12 DIMM slots
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess