EN
  • EN
  • DE

JS28F256P30B

Part No JS28F256P30B
Manufacturer Micron Technology Inc.
Description Micron Parallel NOR Flash Embedded Memory (P30-65nm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micron Technology Inc.
Win Source Part Number 1191763-JS28F256P30B
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F256P30B CAD Model

Description

The JS28F256P30B is a 256-megabit (Mb) Parallel Flash memory device manufactured by Micron Technology. This NOR flash memory offers high-performance read operations, making it suitable for code storage and execution in embedded systems. Its parallel interface allows for fast data transfer rates, essential for applications requiring quick access to stored data.

Applications:

  • Embedded Systems: Storing boot code, operating systems, and application code in embedded systems.
  • Networking Equipment: Storing firmware and configuration data in routers, switches, and other networking devices.
  • Automotive Electronics: Storing maps, navigation data, and firmware in automotive systems.
  • Industrial Control Systems: Storing program code and data in industrial automation equipment.
  • Aerospace Applications: Reliable storage for critical code in harsh environments.

Features:

  • 256Mb Capacity: Provides ample storage for code and data.
  • Parallel Interface: Enables high-speed data transfer rates.
  • High-Performance Read Operations: Allows for quick access to stored data.
  • Sector Erase: Enables efficient memory management and code updates.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage Range: Offers flexibility in system design.

Benefits:

  • Fast Boot Times: High-performance read operations enable quick system startup.
  • Reliable Data Storage: Ensures data integrity in harsh environments.
  • Efficient Memory Management: Sector erase functionality allows for flexible code updates.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Versatile Integration: Parallel interface simplifies integration into various systems.

The JS28F256P30B features a 3.0V power supply. It supports various operating modes, including read, program, and erase. The device is available in a TSOP package. This memory is designed to meet the stringent requirements of embedded systems, providing high reliability and performance. Its fast read speeds make it ideal for applications where quick access to code is critical. The sector erase capability allows for efficient memory management and code updates. Its use in automotive, industrial, and aerospace applications is due to its reliability and performance characteristics. The memory is designed and manufactured to meet stringent quality standards, ensuring reliable operation over a long lifespan.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6417 $60.4919
17+ $7.0905 $120.5385
26+ $6.8688 $178.5888
35+ $6.6470 $232.6450
45+ $6.4264 $289.1880
61+ $5.7611 $351.4271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess