EN
  • EN
  • DE

KTY82/221

Part No KTY82/221
Manufacturer Micron Technology Inc.
Catalog Temperature Sensors - PTC Thermistors
Description ANALOG CURRENT OUTPUT SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features PTC Thermistor 1.98 kOhms TO-236-3, SC-59, SOT-23-3
Manufacturer NXP
Series KTY82
Package Bulk
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922564-KTY82/221
Ultra Librarian 3D Model Ultra Librarian KTY82/221 CAD Model

Description

The KTY82/221 is a silicon PTC (Positive Temperature Coefficient) temperature sensor from Micron Technology Inc. (though originally a Philips Semiconductors product, now NXP). It is a resistor whose resistance increases with increasing temperature, providing a predictable and relatively linear response over a specific temperature range.

Applications:

  • Temperature Measurement
  • Overheating Protection
  • Temperature Compensation
  • Automotive electronics (e.g., engine temperature monitoring)
  • Industrial temperature control systems

Features:

  • Positive Temperature Coefficient: Resistance increases with temperature.
  • Relatively Linear Response: Provides a predictable resistance change over a specific range.
  • Small Size: Allows for easy integration into various applications.
  • Robust Construction: Offers reliable performance in harsh environments.
  • Directly Compatible with Electronic Circuits: Simple interface for temperature sensing.

Benefits:

  • Accurate Temperature Sensing: Provides reliable temperature information for control and monitoring.
  • Overheating Protection: Can be used to trigger safety mechanisms when temperatures exceed a threshold.
  • Simplified Circuit Design: Easy to integrate into electronic circuits without complex signal conditioning.
  • Cost-Effective: Offers a simple and affordable solution for temperature sensing.
  • Wide Temperature Range: Operates over a broad temperature range, suitable for various applications.

Additional Details:

The KTY82/221 has a resistance value at 25°C (R25) that is specifically defined in its datasheet. Its temperature coefficient determines the rate at which the resistance changes with temperature. The operating temperature range and the maximum allowable current should be carefully considered in the design. This sensor is typically packaged in a small, radial-leaded package for easy mounting. The KTY82 series are known for their stability and reliability in a variety of temperature sensing applications. Always consult the official NXP (or current manufacturer) datasheet for accurate specifications and application guidelines before using this sensor in a design.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
THERMISTOR
Lowest to $0.2076
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
Lowest to $1.8030
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1440

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess