EN
  • EN
  • DE

MGPS50-200

Part No MGPS50-200
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description MGPS, Heavy Duty Oversize Guide Rod Cylinder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964186-MGPS50-200
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGPS50-200 CAD Model

Description

The MGPS50-200 is a surface-mount glass passivated rectifier from SMC Diode Solutions. It is designed for high-efficiency rectification in power supplies, inverters, and various other applications. It features a low forward voltage drop and high surge current capability, ensuring reliable performance in demanding environments.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Polarity protection

Features:

  • Glass passivated chip junction
  • High surge current capability
  • Low forward voltage drop
  • Surface mount package
  • High temperature soldering guaranteed
  • RoHS compliant

Benefits:

  • Efficient Rectification: The low forward voltage drop minimizes power loss, increasing overall system efficiency.
  • Reliable Performance: The glass passivated junction ensures stable and reliable operation under various environmental conditions.
  • High Surge Protection: The high surge current capability protects the rectifier from damage due to transient overvoltage events.
  • Easy Assembly: The surface mount package simplifies assembly and reduces board space requirements.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations.

Additional Details:

The MGPS50-200 has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 5.0A. Its forward voltage drop (VF) is typically 0.95V at 5.0A. The device can withstand a surge current (IFSM) of up to 150A. It is packaged in a standard DO-214AB (SMC) surface mount package. It's crucial to refer to the datasheet for precise operating conditions, thermal characteristics, and soldering guidelines. This device is well-suited for applications needing efficient and robust rectification with a compact footprint.

The MGPS50-200 offers a balance of performance and reliability in a compact surface-mount package. Its efficient rectification, high surge current capability, and glass passivated junction make it an ideal choice for a wide range of power electronic applications where space is limited and robust performance is required.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess