EN
  • EN
  • DE

M29F800FB55N3E2

Part No M29F800FB55N3E2
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 64Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451862-M29F800FB55N3E2
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mbit
Memory Organization 1M x 8, 512K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian M29F800FB55N3E2 CAD Model

Description

The M29F800FB55N3E2, manufactured by Micron, is a 64Mb Parallel NOR Flash memory component designed for high-speed and reliable data storage solutions. Its parallel architecture allows for a wide bandwidth and fast access times, which are crucial for performance-critical applications including automotive, consumer electronics, and telecommunications infrastructure. The device operates over a standard voltage range and is packaged in a space-efficient form factor, making it suitable for compact systems. Additionally, this NOR flash memory offers features like block erase and program capabilities, enabling efficient updates and management of the stored data. Its robustness, combined with Micron's reputation for quality, makes the M29F800FB55N3E2 a dependable choice for designers seeking to integrate non-volatile memory into their designs.

You May Also Be Interested in

CISCO
Cisco MEM-CF-256U2GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco MEM-2951-512U2GB. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO UCS-MKIT-082RX-C - Mem kit for UCS-MR-2X082RX-C
Need more? Email Us
CISCO
CISCO MEM8XX-256U768D - DRAM Upgrade 256 MB to 768 MB
Need more? Email Us
CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us
CISCO
64GB SD Card for UCS Servers
Need more? Email Us
CISCO
CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash
Need more? Email Us
CISCO
Cisco UCS-MR-X16G2RS-H. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 240-pin DIMM, Product colour: Green
Need more? Email Us
CISCO
CISCO UCS-MSD-32G - 32GB Micro SD Card for UCS M5 servers
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess