EN
  • EN
  • DE

MCF52277CVM160J

Part No MCF52277CVM160J
Manufacturer Micron Technology Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 166.67MHz - ROMless 196-MAPBGA (15x15)
Manufacturer NXP
Series MCF5227x
Package Bulk
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 166.67MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, LCD, PWM, WDT
Number of I/O 55
Program Memory Type ROMless
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-MAPBGA (15x15)
Family Name MCF52
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926488-MCF52277CVM160J
Ultra Librarian 3D Model Ultra Librarian MCF52277CVM160J CAD Model

Description

The NXP MCF52277CVM160J is a Coldfire V2 series Microcontroller IC that operates @ 166.67MHz.

  • Package: 196-MAPBGA (15x15)
  • Operating Temperature: -40°C to 85°C (TA)
  • Status: Obsolete
  • Supply and Demand: Balance
  • Package Quantity: 1 piece
  • HTSUS Code: 8542.31.0001
  • Category: Integrated Circuits (ICs)
  • Family Name: MCF52
  • I/O: 55
  • Peripherals: CANbus, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess