EN
  • EN
  • DE

M58WR032KB7AZB6F TR

Part No M58WR032KB7AZB6F TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 32MBIT PARALLEL 56VFBGA / FLASH - NOR Memory IC 32Mbit Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mbit
Memory Organization 2M x 16
Memory Interface Parallel
Clock Frequency 66 MHz
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFBGA
Supplier Device Package 56-VFBGA (7.7x9)
Base Product Number M58WR032
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1345554-M58WR032KB7AZB6F TR
Ultra Librarian 3D Model Ultra Librarian M58WR032KB7AZB6F TR CAD Model

Description

The 1345554-M58WR032KB7AZB6F TR is a memory integrated circuit (IC) from Micron Technology Inc.

  • Technology: FLASH - NOR
  • Memory Type: Non-Volatile
  • Memory Size: 32Mbit
  • Access Time: 70 ns
  • Voltage Supply: 1.7V to 2V
  • Package Type: Tape and Reel
  • Standard Package: 2,500
  • Clock Frequency: 66 MHz
  • Mounting: Surface Mount Technology
  • Package/Case: 56-VFBGA (7.7x9)
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Memory Format: FLASH
  • Write Cycle Time: 70ns
  • Memory Interface: Parallel
  • ECCN: 3A991B1A
  • MSL Level: 3 (168 Hours)
  • Product Status: Obsolete
  • Memory Organization: 2M x 16

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess