EN
  • EN
  • DE

MT18HTF12872AY-667B3

Part No MT18HTF12872AY-667B3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 1GB 240UDIMM / Memory Module DDR2 SDRAM 1GB 240-UDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Product Status Obsolete
Memory Type DDR2 SDRAM
Memory Size 1GB
Transfer Rate (Mb/s, MT/s, MHz) 667
Package / Case 240-UDIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 950960-MT18HTF12872AY-667B3
Ultra Librarian 3D Model Ultra Librarian MT18HTF12872AY-667B3 CAD Model

Description

The MT18HTF12872AY-667B3 is a 1GB DDR2 SDRAM memory module suitable for memory cards and modules.

  • Memory Size: It has a memory size of 1GB and operates @ a transfer rate of 667 Mb/s.
  • Package / Case: The package / case is 240-UDIMM and it comes in a standard packaging with a standard package of 100 pieces.
  • Manufacturer: The memory module is manufactured by Micron Technology Inc. and is considered obsolete.
  • Compatibility: It is compatible with various electronic devices that require DDR2 SDRAM memory.
  • MSL Level: It has a MSL level of 1, which means it has unlimited moisture sensitivity.
  • REACH: The memory module is REACH unaffected and has an ECCN of EAR99.
  • Overall: Overall, the MT18HTF12872AY-667B3 is a reliable and efficient memory module that can enhance the performance of compatible electronic devices.

You May Also Be Interested in

Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess