EN
  • EN
  • DE

MT18KSF51272PZ-1G6

Part No MT18KSF51272PZ-1G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948163-MT18KSF51272PZ-1G6
Series *
Ultra Librarian 3D Model Ultra Librarian MT18KSF51272PZ-1G6 CAD Model

Description

The Micron MT18KSF51272PZ-1G6 is a 4GB DDR3 1600MHz (PC3-12800) ECC SODIMM module designed primarily for use in servers and workstations. Micron Technology is a well-known and reputable manufacturer of memory products.

Applications:

  • Servers: Typically used in entry-level servers and microservers to increase memory capacity.
  • Workstations: Found in workstations that require ECC memory for data integrity.
  • Network Appliances: Used in network devices such as routers and firewalls that need reliable memory.

Features:

  • Capacity: 4GB (512Mx72)
  • Memory Type: DDR3 SDRAM
  • Speed: 1600MHz (PC3-12800)
  • CAS Latency: 11
  • Voltage: 1.5V
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Error Correction: ECC (Error-Correcting Code)
  • Registered/Buffered: Unbuffered

Benefits:

  • Data Integrity: ECC functionality corrects single-bit errors and detects multi-bit errors, enhancing data reliability.
  • Increased System Stability: Reduces the likelihood of system crashes and data corruption caused by memory errors.
  • Improved Performance: Enhances overall system responsiveness and application performance.
  • Enhanced Multitasking: Allows for smoother multitasking and efficient handling of multiple applications.
  • SODIMM Form Factor: Ideal for space-constrained systems.

This Micron memory module is particularly suitable for systems that demand high data integrity and stability. The ECC feature ensures that memory errors are detected and corrected, reducing the risk of data corruption. It's a reliable and efficient memory upgrade for servers, workstations, and other critical applications. The SODIMM form factor makes it a good choice for compact systems.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess