EN
  • EN
  • DE

MT28EW01GABA1LJS-OSIT

Part No MT28EW01GABA1LJS-OSIT
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 747776-MT28EW01GABA1LJS-OSIT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT28EW01GABA1LJS-OSIT CAD Model

Description

The MT28EW01GABA1LJS-OSIT is a NOR Flash memory device manufactured by Micron Technology Inc. This device is a high-performance, non-volatile memory solution suitable for embedded systems requiring reliable storage and fast access times.

Applications

  • Embedded systems
  • Industrial automation
  • Networking equipment
  • Automotive applications
  • Consumer electronics

Features

  • 1 Gb (128MB) density
  • NOR Flash technology
  • Serial Peripheral Interface (SPI)
  • Quad SPI (QSPI) support
  • Page size: 256 bytes
  • Operating voltage: 2.7V to 3.6V

Benefits

  • Provides reliable non-volatile storage for code and data.
  • Enables fast read and write operations.
  • Offers a compact and cost-effective memory solution.
  • Simplifies system design with SPI interface.
  • Supports high-speed data transfer with QSPI.

Additional Details

The MT28EW01GABA1LJS-OSIT NOR Flash memory is designed to meet the stringent requirements of embedded systems, providing reliable data storage and fast access times. The SPI interface allows for easy integration with microcontrollers and other system components. The QSPI support enables high-speed data transfer, improving system performance. The device is available in a variety of packages to suit different application requirements.

The NOR Flash technology offers excellent endurance and data retention, ensuring reliable operation over a long period of time. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. The low power consumption makes it ideal for battery-powered devices. Micron provides a comprehensive set of documentation and support tools to help developers integrate the MT28EW01GABA1LJS-OSIT into their systems.

The memory is organized into sectors and blocks, allowing for flexible memory management. The device supports various security features, such as password protection and block locking, to protect sensitive data. The embedded error correction code (ECC) ensures data integrity by detecting and correcting errors. This is especially useful in harsh environments where data corruption is more likely to occur.

Micron's MT28EW01GABA1LJS-OSIT is a versatile NOR Flash memory that can be used in a wide range of applications. It offers a compelling combination of performance, reliability, and cost-effectiveness, making it a popular choice for embedded system designers. With its advanced features and robust design, it can meet the demands of various industrial, automotive, and consumer applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5410 $62.7050
12+ $10.2899 $123.4788
18+ $9.9688 $179.4384
24+ $9.6477 $231.5448
31+ $9.3255 $289.0905
42+ $8.3610 $351.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess