EN
  • EN
  • DE

MT28F200B5SG8BE

Part No MT28F200B5SG8BE
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016377-MT28F200B5SG8BE
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F200B5SG8BE CAD Model

Description

The MT28F200B5SG8BE is a 2 Mbit (256K x 8) parallel NOR flash memory device manufactured by Micron Technology. It's designed for applications requiring non-volatile storage of data and code. This type of memory retains data even when power is removed, making it suitable for embedded systems, industrial applications, and other devices where persistent storage is needed.

Applications

  • Embedded systems for storing firmware and configuration data
  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Point-of-sale (POS) terminals
  • Consumer electronics
  • Data logging applications

Features

  • 2 Mbit (256K x 8) capacity
  • Parallel interface
  • NOR flash technology
  • 5V power supply
  • Fast access times
  • Low power consumption
  • Sector erase capability
  • Endurance: 100,000 program/erase cycles (typical)
  • Operating temperature range (typically -40°C to +85°C, check datasheet)

Benefits

  • Non-volatile storage of data and code
  • Fast read access for quick program execution
  • Low power consumption for energy-efficient operation
  • Reliable data storage in harsh environments
  • Sector erase capability for efficient data management
  • Long data retention (typically 20 years)

Additional Details

The MT28F200B5SG8BE uses a parallel interface for easy integration with microprocessors and microcontrollers. The NOR flash architecture allows for random access to any memory location, enabling fast read operations. The sector erase capability allows for selective erasure of memory blocks, minimizing the need to erase the entire device. The device operates on a 5V power supply, simplifying power supply design. The specified endurance rating indicates the number of program/erase cycles the memory can withstand before data reliability is compromised. It's crucial to consult the product datasheet for detailed specifications, including timing parameters, operating conditions, and packaging options. This flash memory device is typically used in applications where code is executed directly from flash memory (execute-in-place or XIP). It is commonly found in older embedded systems or specialized applications where parallel flash memory is preferred. Proper handling and storage are essential to ensure the device's long-term reliability.

This part is likely obsolete, and designers would typically select more modern flash memory solutions for new designs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess