EN
  • EN
  • DE

MT28F320J3FS-11

Part No MT28F320J3FS-11
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996145-MT28F320J3FS-11
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F320J3FS-11 CAD Model

Description

The MT28F320J3FS-11 is a NOR Flash memory device manufactured by Micron Technology. It is a non-volatile memory solution suitable for storing code and data in embedded systems.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, boot code, and application data.
  • Industrial Control: Employed in industrial control systems for storing program code and configuration data.
  • Networking Equipment: Used in networking devices for storing boot code, operating system images, and configuration files.
  • Consumer Electronics: Integrated into consumer electronic devices for storing program code and data.
  • Automotive Systems: Utilized in automotive applications for storing firmware and data in electronic control units (ECUs).

Features:

  • 32Mb Density: Offers a storage capacity of 32 Megabits.
  • NOR Flash Technology: Provides fast read access times and direct code execution capabilities.
  • Page Mode Operation: Supports page mode operation for faster data transfer.
  • Sector Erase: Allows for sector-level erase operations.
  • Low Power Consumption: Designed for low power operation to extend battery life.
  • Wide Temperature Range: Operates over a wide temperature range for reliable operation in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables fast code execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in harsh environments.
  • Sector Erase Capability: Facilitates efficient memory management.

Additional Details:

The MT28F320J3FS-11 typically comes in a TSOP (Thin Small Outline Package) or similar surface mount package. It operates on a specific voltage supply (consult datasheet for voltage, typically 3.0V or 1.8V). The datasheet provides detailed information on electrical characteristics, timing diagrams, and programming specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess