EN
  • EN
  • DE
  • IT

MT28F400B3SG-8B

Part No MT28F400B3SG-8B
Manufacturer Micron Technology Inc.
Catalog OEM Souring
Description 4Mb NOR Flash Bottom Boot SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466712-MT28F400B3SG-8B
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT28F400B3SG-8B CAD Model

Description

The MT28F400B3SG-8B by Micron is a 4Mb NOR Flash memory component that comes in a Small Outline Package (SOP) form factor. Specifically designed to offer a reliable, high-speed storage solution for applications requiring boot or firmware storage, this component features a bottom boot sector architecture. This enables easier programming and updating of the device's firmware, especially in systems where the boot code needs to be securely and efficiently managed. Manufactured by Micron, a leader in memory and storage solutions, the MT28F400B3SG-8B is engineered to provide robust data retention and quick access times, making it suitable for a wide range of industrial, automotive, and consumer electronics applications. Its compatibility with a wide voltage range and operational stability under extreme temperatures further ensure its reliability in demanding environments. Whether for microcontroller systems, automotive modules, or complex industrial machinery, this NOR Flash memory offers a compact, efficient, and durable solution for storing critical code and data.

You May Also Be Interested in

NEC
Voltage Regulator
Need more? Email Us
NEC
Other Components
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
SHIFT REGISTER
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
NEC
Other Components
Need more? Email Us
Murata Electronics North America
Multilaye Ceramic Capacitors
Need more? Email Us
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess