EN
  • EN
  • DE
  • IT

MT28F800B3SG-9T

Part No MT28F800B3SG-9T
Manufacturer Micron Technology Inc.
Catalog OEM Souring
Description 8Mb NOR Flash Bottom Boot SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466721-MT28F800B3SG-9T
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT28F800B3SG-9T CAD Model

Description

The MT28F800B3SG-9T is an 8Mb NOR Flash memory part from Micron, specifically tailored for applications necessitating reliable, long-term code storage, such as automotive, industrial, and networking devices. Operating with a Bottom Boot block architecture, it ensures that the initial sectors at the lower end of the memory map are reserved for boot or critical code, making system start-ups swift and reliable. Encased in a Small Outline Package (SOP), it is designed for space-constrained applications. With an access time of 90ns, it provides efficient, high-speed operations essential for modern electronic environments. Leveraging Micron's advanced memory technology, the MT28F800B3SG-9T stands out for its durability, reliability, and performance efficiency, making it a preferred choice for designers and engineers worldwide.

You May Also Be Interested in

NDK
IC
Need more? Email Us
NEC
Transistor
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NEC
Transistor
Need more? Email Us
NDK
IC
Need more? Email Us
Nexperia USA Inc.
Counte Shift Registers
Lowest to $26.2737
Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess