EN
  • EN
  • DE

MT29C1G12MAADAFAKD-6 E

Part No MT29C1G12MAADAFAKD-6 E
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 1Gb + LPDDR 512Mb ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957093-MT29C1G12MAADAFAKD-6 E
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C1G12MAADAFAKD-6 E CAD Model

Description

The MT29C1G12MAADAFAKD-6 E is a high-speed synchronous dynamic random-access memory module that is designed for use in a variety of electronic devices.

  • Capacity: 1 Gb
  • Clock Frequency: 667 MHz
  • Applications: Networking equipment, telecommunications equipment, and industrial automation systems
  • Operating Temperature: -40°C to 85°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess