EN
  • EN
  • DE

MT29F128G08AKAAAC5-IT:A

Part No MT29F128G08AKAAAC5-IT:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash SLC VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452279-MT29F128G08AKAAAC5-IT:A
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 52-VLGA
Supplier Device Package 52-VLGA (18x14)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08AKAAAC5-IT:A CAD Model

Description

The MT29F128G08AKAAAC5-IT:A is a cutting-edge 128Gb NAND Flash memory component manufactured by Micron Technology. This Single-Level Cell (SLC) NAND flash offers unparalleled reliability and speed, catering to high-performance industrial applications that demand robust data integrity and longevity. Designed for scalability and efficiency, it provides a flexible memory solution with features such as advanced wear leveling, bad block management, and error correction code (ECC). The device's Very-Low-Profile Grid Array (VLGA) packaging allows for a compact footprint on the printed circuit board, enabling dense memory configurations in space-constrained applications. Ideal for use in enterprise storage systems, industrial automation, and telecommunications equipment, the MT29F128G08AKAAAC5-IT:A represents a high-quality, durable storage solution capable of withstanding the rigors of intense operational requirements.

You May Also Be Interested in

Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess