EN
  • EN
  • DE

MT29F128G08AKCABH2-10:A

Part No MT29F128G08AKCABH2-10:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash SLC TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452288-MT29F128G08AKCABH2-10:A
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 100MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-TBGA
Supplier Device Package 100-TBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08AKCABH2-10:A CAD Model

Description

The MT29F128G08AKCABH2-10:A is a high-capacity 128Gb NAND Flash Memory chip from Micron, one of the leading manufacturers in the memory technology sector. Designed for applications that require large amounts of data storage, such as solid-state drives (SSDs), this single-level cell (SLC) NAND flash offers superior performance and reliability. It features a Tape Ball Grid Array (TBGA) packaging, which ensures efficient heat distribution and a compact footprint, making it an ideal choice for slim and portable electronic devices. Its SLC technology provides higher endurance, faster write speeds, and lower power consumption compared to multi-level cell (MLC) or triple-level cell (TLC) NAND Flash, making it well-suited for industrial applications where reliability and longevity are critical. The MT29F128G08AKCABH2-10:A is optimized for high-performance computing solutions, offering a robust storage solution for data-intensive operations.

You May Also Be Interested in

Dell
DELL U143D
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess