EN
  • EN
  • DE

MT29F128G08CBCABH6-6:10A

Part No MT29F128G08CBCABH6-6:10A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb(16GB) NAND Flash 16Gx8 MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453788-MT29F128G08CBCABH6-6:10A
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CBCABH6-6:10A CAD Model

Description

The MT29F128G08CBCABH6-6:10A is an innovative flash memory component from Micron, featuring 128Gb (16GB) storage capacity with the use of MLC (Multi-Level Cell) technology. The device's 16Gx8 architecture allows for efficient data storage and access, making it well-suited for a wide range of applications, including but not limited to, advanced solid-state drives (SSDs), high-capacity mobile devices, and other electronics requiring voluminous yet compact memory solutions. Its MLC technology ensures a good balance between cost and performance. Moreover, Micron's cutting-edge technology guarantees reliability and high-speed operation, facilitating enhanced data processing capabilities for systems that rely on fast and durable memory.

You May Also Be Interested in

Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess