EN
  • EN
  • DE

MT29F1G08ABADADAWP-IT:D

Part No MT29F1G08ABADADAWP-IT:D
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080795-MT29F1G08ABADADAWP-IT:D
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABADADAWP-IT:D CAD Model

Description

The MT29F1G08ABADADAWP-IT:D is a 1Gb (Gigabit) NAND flash memory component from Micron Technology Inc. This device is designed for applications needing non-volatile storage in a compact and reliable form factor.

Applications

  • Embedded systems
  • Mobile devices (feature phones, low-end smartphones)
  • Wearable devices
  • IoT (Internet of Things) devices
  • Data logging applications

Features

  • Capacity: 1Gb (128MB)
  • NAND Type: SLC (Single-Level Cell) NAND Flash
  • Interface: Standard NAND interface
  • Data Transfer Rate: Moderate data transfer speeds
  • Operating Voltage: Typically 3.3V or 1.8V
  • Operating Temperature Range: Industrial temperature range
  • Error Correction: Built-in error correction code (ECC)
  • Endurance: High program/erase cycle endurance

Benefits

  • Reliable Data Storage: SLC NAND flash provides high reliability and data retention.
  • Compact Size: Suitable for small form factor devices.
  • Industrial Temperature Range: Operates reliably in a wide range of environmental conditions.
  • Error Correction: ECC ensures data integrity.
  • Long Lifespan: High program/erase cycle endurance.

Additional Details

The MT29F1G08ABADADAWP-IT:D utilizes SLC NAND flash technology, which stores one bit of data per cell, offering enhanced reliability and data retention compared to MLC or TLC NAND. The device incorporates ECC to detect and correct errors that may occur during data storage and retrieval. Its compact size and industrial temperature range make it suitable for a variety of embedded applications. The -IT indicates that it has an industrial temperature range. :D refers to a specific revision or marking.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess