EN
  • EN
  • DE

MT29F1G08ABAEWP-IT:E

Part No MT29F1G08ABAEWP-IT:E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb NAND Flash SLC Ind
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453553-MT29F1G08ABAEWP-IT:E
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABAEWP-IT:E CAD Model

Description

The MT29F1G08ABAEWP-IT:E by Micron is a highly reliable 1Gb NAND Flash memory component, meticulously designed for use in a wide range of industrial applications. Being a Single-Level Cell (SLC) flash, it offers top-of-the-line performance, endurance, and reliability, making it an excellent choice for critical applications where data integrity and durability are non-negotiable. It operates across industrial temperature ranges, ensuring consistent performance even under the most demanding conditions. This product features a parallel interface for high-speed data transfers and is optimized for efficiency, with lower power consumption and faster program/erase capabilities compared to its counterparts. Micron's excellent reputation in the field of memory technology is reflected in this NAND Flash's design and functionality, offering a robust and reliable storage solution for businesses in need of dependable data management systems.

You May Also Be Interested in

CISCO
32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad rank/x4/1
Need more? Email Us
CISCO
CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash
Need more? Email Us
CISCO
CISCO UCS-MR-X32G2RSHM - 32GB DDR4-2666-MHz RDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
CISCO MEM-1900-512MB-DEF - 512MB Default DRAM for Cisco 1941 ISR
Need more? Email Us
CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
CISCO
CISCO UCS-MKIT-082RX-C - Mem kit for UCS-MR-2X082RX-C
Need more? Email Us
CISCO
CISCO 15-10022-01 - Cisco 15-10022-01 512MB 1RX8 PC2-4200N
Need more? Email Us
CISCO
Cisco MEM-XCEF720-1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess