EN
  • EN
  • DE

MT29F32G08ABABAWP

Part No MT29F32G08ABABAWP
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 32Gb(4GB) NAND Flash SLC 34nm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453680-MT29F32G08ABABAWP
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT29F32G08ABABAWP CAD Model

Description

The MT29F32G08ABABAWP is a high-capacity NAND Flash memory chip manufactured by Micron. Designed with 32Gb (4 Gigabytes) storage capacity using Single-Level Cell (SLC) technology, it offers impressive reliability and performance. Fabricated with a 34-nanometer process technology, this flash memory component features enhanced durability and energy efficiency compared to its predecessors. Ideal for applications requiring high-speed data storage, retrieval, and archival, the MT29F32G08ABABAWP is commonly used in solid-state drives, digital cameras, and mobile devices. Its SLC architecture ensures a higher level of data integrity and a longer lifespan, making it a preferred choice for industrial and critical applications that demand utmost reliability and endurance.

You May Also Be Interested in

CISCO
Cisco MEM-2951-512U2GB. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM-C6K-CPTFL2GB - Catalyst 6500 Compact Flash Memory 2GB
Need more? Email Us
CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
CISCO
CISCO MEM8XX-256U768D - DRAM Upgrade 256 MB to 768 MB
Need more? Email Us
CISCO
Cisco UCS-MR-1X162RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product colour: Black, Green16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank/x4
Need more? Email Us
CISCO
CISCO UCS-MR-X32G2RSHM - 32GB DDR4-2666-MHz RDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
CISCO 15-10022-01 - Cisco 15-10022-01 512MB 1RX8 PC2-4200N
Need more? Email Us
CISCO
CISCO UCS-MSD-32G - 32GB Micro SD Card for UCS M5 servers
Need more? Email Us
CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess