EN
  • EN
  • DE

MT29GZ6A6BPIET-046IT.112

Part No MT29GZ6A6BPIET-046IT.112
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description MCP NAND Multichip Packages 16Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455416-MT29GZ6A6BPIET-046IT.112
Manufacturer Micron Technology Inc.
Package Box
Product Status Active
Memory Format FLASH, RAM
Technology FLASH - NAND
Memory Size 8Gbit (NAND), 8Gbit (LPDDR4)
Memory Organization 1G x 8 (NAND), 512M x 16 (LPDDR4)
Memory Interface ONFI
Clock Frequency 2.133 GHz
Grade -
Supplier Device Package 149-VFBGA (8x9.5)
Ultra Librarian 3D Model Ultra Librarian MT29GZ6A6BPIET-046IT.112 CAD Model

Description

The MT29GZ6A6BPIET-046IT.112 by Micron is an advanced multi-chip package (MCP) incorporating 16Gb of NAND memory, crafted for high-capacity storage needs. This product underscores Micron's leadership in memory and storage solutions, providing a robust and efficient memory package tailored for a wide array of applications including mobile devices, digital cameras, and solid-state drives. The NAND technology employed offers fast read and write capabilities alongside greater density, which makes it an optimal solution for devices requiring extensive memory in a compact form factor. Micron's proven expertise in creating reliable, high-performance NAND flash ensures that this MCP stands out as a superior choice for developers and manufacturers aiming to enhance their products with significant storage capabilities and endurance.

You May Also Be Interested in

Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess