EN
  • EN
  • DE

MT29TZZZ8D5JKETS-107 W.95Q

Part No MT29TZZZ8D5JKETS-107 W.95Q
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 64GBIT MMC 168VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR3
Memory Size 64Gbit (NAND), 8Gbit (LPDDR3)
Memory Organization 68G x 8 (NAND), 256M x 32 (LPDDR3)
Memory Interface MMC, LPDRAM
Clock Frequency 933 MHz
Voltage - Supply 1.14V ~ 1.3V, 1.7V ~ 1.95V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 168-VFBGA
Supplier Device Package 168-VFBGA (12x12)
Base Product Number MT29TZZZ8
Standard Package 1,008 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 956666-MT29TZZZ8D5JKETS-107 W.95Q
Ultra Librarian 3D Model Ultra Librarian MT29TZZZ8D5JKETS-107 W.95Q CAD Model

Description

The MT29TZZZ8D5JKETS-107 W.95Q is an integrated circuit memory component designed for use in electronic devices.

  • GPTDescription: It falls under the category of Integrated Circuits (ICs) - Memory - Memory.
  • GPTDescription: This memory component is part of the FLASH - NAND and DRAM - LPDDR3 technology, making it suitable for both non-volatile and volatile memory applications.
  • GPTDescription: With a memory size of 64Gbit (NAND) and 8Gbit (LPDDR3), it offers ample storage capacity for various data-intensive tasks.
  • GPTDescription: The memory format includes FLASH and RAM, providing flexibility for different memory requirements.
  • GPTDescription: The clock frequency of this component is 933 MHz, ensuring fast and efficient data processing.
  • GPTDescription: It features a surface mount mounting type and comes in a 168-VFBGA package.
  • GPTDescription: The operating temperature range is -25°C to 85°C, making it suitable for a wide range of environments.
  • GPTDescription: Manufactured by Micron Technology Inc., this product is currently obsolete but can still be found in the market.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2942 $80.2942
2+ $65.8824 $131.7648
3+ $63.8236 $191.4708
4+ $61.7648 $247.0592
5+ $59.7059 $298.5295
6+ $53.5295 $321.1770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,854 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess