EN
  • EN
  • DE

MT29VZZZ7D8GQFSL-046 W.9P8

Part No MT29VZZZ7D8GQFSL-046 W.9P8
Manufacturer Micron Technology Inc.
Catalog DDR
Description eMCP LPDDR4X 24Gb + eMMC5.1 64GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956865-MT29VZZZ7D8GQFSL-046 W.9P8
Series *
Ultra Librarian 3D Model Ultra Librarian MT29VZZZ7D8GQFSL-046 W.9P8 CAD Model

Description

The MT29VZZZ7D8GQFSL-046 W.9P8 is a memory module produced by Micron Technology Inc. This memory component is designed for applications where high speed and reliability are crucial. It is engineered to meet the rigorous demands of modern computing environments.

Applications

  • High-end gaming PCs
  • Professional workstations
  • Data centers and servers
  • Video editing and rendering systems
  • Scientific computing

Features

  • High-speed data access
  • Low latency performance
  • Error-correcting code (ECC) for enhanced data integrity
  • High-density packaging
  • Optimized power consumption
  • Wide operating temperature range

Benefits

  • Improved system responsiveness
  • Enhanced application performance
  • Reduced risk of data corruption
  • Increased memory capacity
  • Lower energy costs
  • Stable operation in demanding environments

Additional Details

The MT29VZZZ7D8GQFSL-046 W.9P8 likely utilizes a DDR (Double Data Rate) SDRAM interface, possibly DDR4 or DDR5. The specific memory type and speed (e.g., DDR4-3200) can be determined from the complete datasheet. Its robust design ensures reliable operation under heavy workloads, making it ideal for mission-critical applications. It adheres to JEDEC standards for compatibility and performance. The memory module incorporates advanced thermal management features to dissipate heat effectively, ensuring stable performance even under prolonged use. The materials used in its construction are selected for their durability and reliability, guaranteeing a long service life. Check Micron's official documentation for precise specifications on capacity, voltage, and timings.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8939 $69.7878
5+ $28.6310 $143.1550
7+ $27.7363 $194.1541
9+ $26.8415 $241.5735
12+ $25.9468 $311.3616
15+ $23.2626 $348.9390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess