EN
  • EN
  • DE

MT36JSZF51272PZ-1G4F1

Part No MT36JSZF51272PZ-1G4F1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948665-MT36JSZF51272PZ-1G4F1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JSZF51272PZ-1G4F1 CAD Model

Description

The MT36JSZF51272PZ-1G4F1 is a memory module suitable for use in various electronic devices.

  • Win Source Part Number: 948665
  • Category: Memory - Modules
  • Series: *
  • Capacity: 4GB
  • Speed: 1600MHz
  • Compatible with: DDR3 SDRAM

You May Also Be Interested in

PNY
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB)
Need more? Email Us
Swissbit NA Inc.
MODULE FLASH NAND SLC 8GB MODULE
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) WH CL30
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 1GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
MODULE DDR2 SDRAM 2GB 240FBDIMM
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL32
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess