EN
  • EN
  • DE

MT40A1G8SA-075:A

Part No MT40A1G8SA-075:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940255-MT40A1G8SA-075:A
Ultra Librarian 3D Model Ultra Librarian MT40A1G8SA-075:A CAD Model

Description

The MT40A1G8SA-075:A is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It is designed to provide high-speed memory access for various computing applications. This memory module is a critical component for systems requiring fast and reliable data processing.

Applications

  • Desktop Computers: Provides the main system memory for running operating systems, applications, and games.
  • Laptop Computers: Offers efficient memory performance for portable computing devices.
  • Workstations: Supports the memory requirements of professional applications such as video editing and CAD software.
  • Servers: Enables high-speed data processing for server applications, including database management and virtualization.
  • Embedded Systems: Used in embedded systems where high memory bandwidth and low latency are essential.

Features

  • 1Gb Density: Provides a substantial memory capacity for running multiple applications simultaneously.
  • DDR4 Technology: Utilizes the DDR4 standard, offering increased bandwidth and reduced power consumption compared to DDR3.
  • High Bandwidth: Delivers fast data transfer rates, enhancing overall system performance.
  • Low Voltage: Operates at a low voltage, reducing power consumption and heat generation.
  • Error Correction: Some modules may include error correction features for improved data integrity.

Benefits

  • Improved System Responsiveness: Enhances the speed and responsiveness of applications and the operating system.
  • Increased Multitasking Capabilities: Allows for running multiple applications simultaneously without performance degradation.
  • Enhanced Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower energy costs in servers.
  • Reliable Performance: Designed for stable and dependable performance in a variety of environments.
  • Compatibility: DDR4 technology ensures compatibility with modern processors and chipsets.

Additional Details

The MT40A1G8SA-075:A operates at a specified clock speed, ensuring rapid data transfer. Its design conforms to JEDEC standards for DDR4 SDRAM, guaranteeing compatibility and interoperability. The memory chip is typically packaged in a standard form factor suitable for installation in SODIMM or DIMM slots on compatible motherboards. The '075' in the part number refers to specific timing parameters and voltage requirements, which should be carefully considered during system integration. The component is built to withstand a range of operating temperatures, ensuring consistent performance under diverse conditions.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess