EN
  • EN
  • DE

MT40A256M16GE-075E:B

Part No MT40A256M16GE-075E:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4GBIT PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33 GHz 96-FBGA (9x14)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 96-TFBGA
Case / Package 96-FBGA (9x14)
Family Name MT40A256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1020
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844478-MT40A256M16GE-075E:B
Ultra Librarian 3D Model Ultra Librarian MT40A256M16GE-075E:B CAD Model

Description

The Micron Technology Inc. MT40A256 is a high-speed SDRAM DDR4 memory IC with a capacity of 4Gb (256M x 16) and a parallel speed of 1.33 GHz.

  • Memory Size: 4Gb (256M x 16)
  • Memory Type: SDRAM DDR4
  • Speed: 1.33 GHz
  • Package: 96-TFBGA Tray
  • Mounting Type: Surface Mount
  • Family: MT40A256
  • Category: Integrated Circuits (ICs)
  • Manufacturer: Micron Technology Inc.
  • Product Status: Obsolete
  • Popularity: Medium (32 pct)
  • Supply and Demand Status: Limited
  • Quantity per Package: 1020
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected

You May Also Be Interested in

SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2941 $255.8823
4+ $76.4706 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,341 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess