EN
  • EN
  • DE

MT40A4G4HPR-083H:G

Part No MT40A4G4HPR-083H:G
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940152-MT40A4G4HPR-083H:G
Ultra Librarian 3D Model Ultra Librarian MT40A4G4HPR-083H:G CAD Model

Description

The MT40A4G4HPR-083H:G is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is designed for applications requiring substantial bandwidth and low latency, making it suitable for demanding computing environments.

Applications

  • High-Performance Computing (HPC): Used in servers and workstations for scientific simulations and data analysis.
  • Gaming PCs: Provides fast memory access for rendering complex graphics and running demanding game engines.
  • Data Centers: Supports the memory needs of servers handling large databases and virtualization workloads.
  • Networking Equipment: Found in routers, switches, and other networking devices requiring high-speed data processing.
  • Embedded Systems: Suitable for advanced embedded applications needing high memory bandwidth.

Features

  • 4Gb Density: Offers a substantial memory capacity for applications with large datasets.
  • DDR4 Technology: Utilizes the DDR4 standard, providing higher clock speeds and lower voltage compared to previous generations.
  • High Bandwidth: Delivers a high data transfer rate, improving overall system performance.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Lead-Free Construction: Compliant with environmental regulations, ensuring a reduced environmental impact.

Benefits

  • Improved System Performance: Enhances the speed and responsiveness of applications by providing fast memory access.
  • Increased Memory Capacity: Allows for handling larger datasets and more complex applications.
  • Enhanced Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in portable devices.
  • Reliable Operation: Designed for stable and dependable performance in demanding environments.
  • Future-Proofing: DDR4 technology ensures compatibility with modern processors and platforms, extending the lifespan of the system.

Additional Details

The MT40A4G4HPR-083H:G operates at a specified clock speed, typically around 2400MHz, but the exact frequency can vary based on the specific configuration and system implementation. It conforms to JEDEC standards for DDR4 SDRAM, ensuring compatibility and interoperability. The component is packaged in a standard form factor suitable for installation in SODIMM or DIMM slots on compatible motherboards. The '083H' in the part number indicates specific timing parameters and voltage requirements, which should be carefully considered during system integration.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess