EN
  • EN
  • DE

MT41J512M8THD-15E:D

Part No MT41J512M8THD-15E:D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip DDR3 SDRAM 4Gbit 512Mx8 1.5V 78-Pin FBGA Tray / IC SDRAM 4GBIT 667MHZ 78FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (512M x 8)
Max Frequency 667MHz
Access Time 13.5ns
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 78-FBGA (9x11.5)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MT41J512M8
Introduction Date July 08, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 496794-MT41J512M8THD-15E:D
Ultra Librarian 3D Model Ultra Librarian MT41J512M8THD-15E:D CAD Model

Description

The MT41J512M8 is a 4GB DDR3 SDRAM that is designed for use in various electronic devices.

  • Memory Type: Volatile
  • Memory Size: 4Gb (512M x 8)
  • Access Time: 13.5ns
  • Max Frequency: 667MHz
  • Operating Temperature: 0°C to 95°C (TC)
  • Supply Voltage: 1.425 V to 1.575 V
  • Memory Format: DRAM
  • Package: 78-FBGA (9x11.5)
  • Product Status: Obsolete (EOL)
  • Usage: Commonly used
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
CXMT
BGA-200 Memory (ICs) RoHS
Lowest to $24.6316
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess