EN
  • EN
  • DE

MT42L64M32D2HE-18 AAT:D

Part No MT42L64M32D2HE-18 AAT:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2-1066 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943332-MT42L64M32D2HE-18 AAT:D
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 2Gbit
Memory Organization 64M x 32
Memory Interface Parallel
Clock Frequency 533MHz
Write Cycle Time - Word, Page 15ns
Voltage - Supply 1.14V ~ 1.3V
Operating Temperature -40°C ~ 105°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 134-VFBGA
Supplier Device Package 134-VFBGA (10x11.5)
Ultra Librarian 3D Model Ultra Librarian MT42L64M32D2HE-18 AAT:D CAD Model

Description

The MT42L64M32D2HE-18 AAT:D is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory module features a 64M x 32-bit configuration and is designed for applications requiring high performance and low power consumption.

Applications:

  • Mobile Devices: Smartphones and tablets benefit from the low power consumption and high data transfer rates.
  • Embedded Systems: Industrial controllers, medical equipment, and other embedded applications where reliability and efficiency are essential.
  • Networking Devices: Routers, switches, and access points utilize the memory for buffering and fast data processing.
  • Automotive Systems: In-car entertainment systems, navigation systems, and advanced driver-assistance systems (ADAS).
  • Thin Clients: Low-power desktop solutions requiring sufficient memory for virtualized environments.

Features:

  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption.
  • 64M x 32-bit Configuration: Provides ample memory capacity for various applications.
  • High-Speed Data Transfer: Delivers fast data transfer rates for quick access and processing.
  • Low Power Consumption: Reduces energy consumption, extending battery life in mobile devices.
  • Reliable Performance: Manufactured to meet strict industry standards for dependable operation.

Benefits:

  • Extended Battery Life: Low power consumption leads to longer battery life in mobile applications.
  • Improved System Performance: High-speed data transfer capabilities enhance overall system responsiveness.
  • Enhanced Multitasking: Adequate memory capacity allows for smooth multitasking across multiple applications.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.
  • Reduced Heat Dissipation: Lower voltage operation results in less heat generation, improving system stability.

Technical Specifications: The "-18" in the part number typically refers to the speed grade. Refer to the official Micron datasheet for the specific clock frequency, timings (CAS latency, RAS to CAS delay, etc.), and voltage requirements for the MT42L64M32D2HE-18 AAT:D.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess