EN
  • EN
  • DE

MT43A4G80200NGK-S15 ES:A

Part No MT43A4G80200NGK-S15 ES:A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description MICMT43A4G80200NGK-S15 Es: A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 994323-MT43A4G80200NGK-S15 ES:A
Ultra Librarian 3D Model Ultra Librarian MT43A4G80200NGK-S15 ES:A CAD Model

Description

The MT43A4G80200NGK-S15 ES:A is a high-performance mobile low-power double data rate 4 (LPDDR4) synchronous dynamic random-access memory (SDRAM) from Micron Technology. It is designed for use in mobile devices, such as smartphones, tablets, and other portable electronics, where high bandwidth and low power consumption are critical.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Mobile computing devices
  • Automotive infotainment systems

Features:

  • 4Gb (512Mb x 8) LPDDR4 SDRAM
  • Operating frequency up to 2133 MHz
  • 1.1V core power supply
  • 0.6V I/O power supply
  • Low power consumption for extended battery life
  • On-chip ECC (Error Correction Code) for improved data integrity
  • 16-bit prefetch architecture
  • Lead-free and RoHS compliant

Benefits:

  • Enhanced performance in mobile applications due to high bandwidth and low latency.
  • Extended battery life due to low power consumption.
  • Improved data reliability with on-chip ECC.
  • Smaller footprint compared to traditional SDRAM, enabling more compact device designs.
  • Compliance with industry standards for environmental protection.

Additional Details:

The MT43A4G80200NGK-S15 ES:A LPDDR4 SDRAM is fabricated using advanced process technology, enabling high performance and low power consumption. It supports a wide range of operating frequencies, allowing designers to optimize performance for specific applications. The device is available in a compact package, making it suitable for space-constrained mobile devices.

The on-chip ECC feature provides single-bit error correction and multi-bit error detection, ensuring data integrity in demanding mobile environments. The 16-bit prefetch architecture improves memory bandwidth and reduces latency. The device is fully compliant with the JEDEC LPDDR4 standard, ensuring compatibility with other LPDDR4 devices.

The part number includes "ES:A", which indicates an engineering sample. These samples are intended for testing and validation purposes and may have different specifications or characteristics compared to production parts. Before using this part in a production design, it is recommended to obtain and evaluate production samples.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess