EN
  • EN
  • DE

MT45V512KW16PEGA-70 WT TR

Part No MT45V512KW16PEGA-70 WT TR
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 8MBIT PARALLEL 48VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70 ns 48-VFBGA (6x8)
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-VFBGA
Case / Package 48-VFBGA (6x8)
Family Name MT45V512KW16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number 557-1418-6, MT45V512KW16PEGA70WTTR, 557-1418-2, 557-1418-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886246-MT45V512KW16PEGA-70 WT TR
Ultra Librarian 3D Model Ultra Librarian MT45V512KW16PEGA-70 WT TR CAD Model

Description

The MT45V512KW16PEGA-70 WT TR is an asynchronous SRAM (Static Random-Access Memory) device manufactured by Micron Technology Inc. It is designed for applications requiring high-speed data access and low power consumption. This SRAM is commonly used in embedded systems, networking equipment, and industrial control applications where fast memory access is critical.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Cache memory
  • Buffer memory

Features

  • 512Kb (32K x 16) memory organization
  • Asynchronous access
  • Access time of 70ns
  • Low power consumption
  • 3.3V power supply

Benefits

  • Provides fast data access for high-performance applications
  • Reduces power consumption in battery-powered devices
  • Simplifies system design with asynchronous interface
  • Offers reliable data storage
  • Enhances overall system performance

Additional Details

The MT45V512KW16PEGA-70 WT TR operates at a supply voltage of 3.3V. It features a typical standby current of 5mA and an active current of 50mA. The device is available in a TSOP (Thin Small Outline Package) for surface mount assembly. The operating temperature range is -40°C to +85°C. The part number specifies a specific speed grade and packaging option within Micron's SRAM product line. The "WT TR" suffix typically indicates a tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Lowest to $116.7555
Renesas Electronics America
64Mb Advanced LPSRAM (4M word x 16bit / 8M word x 8bit)
Lowest to $26.8930
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 48BGA
Lowest to $4.5123
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8114
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 44TSOP II
Lowest to $8.9011
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess