EN
  • EN
  • DE

MT46H256M32L4LE-48 WT:C

Part No MT46H256M32L4LE-48 WT:C
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8G PARALLEL 208MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR
Memory Size 8Gb (256M x 32)
Memory Interface Parallel
Clock Frequency 208MHz
Write Cycle Time - Word, Page 14.4ns
Access Time 5.0ns
Supply Voltage (V) 1.7V ~ 1.95V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-TBGA
Supplier Device Package 168-TFBGA (12x12)
Manufacturer Pack Quantity 1,008
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 732958-MT46H256M32L4LE-48 WT:C
Ultra Librarian 3D Model Ultra Librarian MT46H256M32L4LE-48 WT:C CAD Model

Description

The Micron Technology Inc. electronic component is an SDRAM-based product that has a memory size of 8Gb (256M x 32) and an access time of 5.0ns.

  • Packaging: Tray
  • Mounting Style: SMD
  • Manufacturer: Micron Technology Inc.
  • Clock Frequency: 208MHz
  • Memory Interface: Parallel
  • Write Cycle Time: 14.4ns

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess