EN
  • EN
  • DE

MT46V128M4BN-6 IT:F

Part No MT46V128M4BN-6 IT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 128Mx4 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943435-MT46V128M4BN-6 IT:F
Ultra Librarian 3D Model Ultra Librarian MT46V128M4BN-6 IT:F CAD Model

Description

The MT46V128M4BN-6 IT:F is a 512Mb DDR SDRAM component from Micron Technology. This part is designed for applications where a large amount of memory and high speed are required. The '128M x 4' organization refers to 128 Megabits of memory with a 4-bit data bus width. The '-6' indicates the speed grade, likely operating around 166MHz DDR. 'IT' specifies an industrial temperature range, and ':F' likely designates a specific revision or packaging option.

Applications

  • Industrial PCs
  • Networking equipment
  • High-end embedded systems
  • Machine vision systems
  • Automotive applications

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, maximizing memory bandwidth.
  • 128Mb x 4 Organization: Provides a 512Mb memory capacity with a 4-bit data bus.
  • Differential Clock Inputs (CK and /CK): Improves noise immunity and signal integrity for reliable operation.
  • Data Mask (DM): Allows masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Enables low-power operation by maintaining data in a standby state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for efficient data transfer.
  • Programmable CAS Latency (CL): Allows adjustment of read latency to match system requirements.

Benefits

  • High Memory Bandwidth: DDR technology provides fast data transfer rates for demanding applications.
  • Large Memory Capacity: 512Mb allows for ample storage of data and code.
  • Low Power Consumption: Auto Refresh and Self Refresh modes reduce power usage when the device is idle.
  • Robust Operation: Industrial temperature range ensures reliable operation in harsh environments.
  • Flexible Configuration: Programmable features allow the device to be optimized for different applications.

Additional Details

The MT46V128M4BN-6 IT:F typically operates at a voltage of 2.5V. It's commonly packaged in a BGA (Ball Grid Array) package for surface mount assembly. Proper PCB design is crucial to achieving optimal performance and signal integrity. The industrial temperature range (typically -40°C to +85°C) allows it to operate in demanding industrial environments. The component is likely RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess