EN
  • EN
  • DE

MT46V128M8FN-5B:F

Part No MT46V128M8FN-5B:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-400 128Mx8 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943738-MT46V128M8FN-5B:F
Ultra Librarian 3D Model Ultra Librarian MT46V128M8FN-5B:F CAD Model

Description

The MT46V128M8FN-5B:F is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It's designed for high-speed memory access in applications demanding efficient memory performance and rapid data transfer.

Applications

  • Computer Memory: Used in older desktops and laptops.
  • Graphics Cards: Provides memory for graphics processing.
  • Embedded Systems: Integrated into various devices needing memory.
  • Networking Equipment: Used in routers and switches for packet handling.
  • Gaming Consoles: Supports game data and rendering.

Features

  • Capacity: 128 Meg x 8 bits organization.
  • DDR Technology: Offers higher bandwidth compared to standard SDRAM.
  • Data Rate: -5 indicates a data transfer rate, likely around 200 MHz DDR.
  • Operating Voltage: Typically operates at 2.5V.
  • Clock Speed: Synchronized with the system clock for efficient data transfer.
  • Interface: Standard DDR interface for wide compatibility.
  • Package: Likely a TSOP or BGA package.
  • Timing Parameters: Optimized for low latency and high throughput.

Benefits

  • High Bandwidth: Fast data transfer improves system performance.
  • Reliability: Micron manufacturing ensures quality.
  • Compatibility: Compliant with JEDEC standards for DDR SDRAM.
  • Improved System Performance: Enhances overall system speed.
  • Cost-Effective: Good balance of performance and cost.

Additional Details

The MT46V128M8FN-5B:F complies with JEDEC standards for DDR SDRAM, ensuring compatibility with diverse systems. Its double data rate architecture enables high bandwidth by transferring data on both clock edges. The device incorporates power management to minimize energy consumption. Its design and manufacturing ensure high reliability. The ':F' suffix might indicate a specific revision or manufacturing lot.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess