EN
  • EN
  • DE

MT46V16M16P-75IT

Part No MT46V16M16P-75IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943389-MT46V16M16P-75IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V16M16P-75IT CAD Model

Description

The MT46V16M16P-75IT is a 256Mb DDR SDRAM component manufactured by Micron Technology. It's designed for high-speed memory applications requiring substantial bandwidth and low latency. This particular configuration features a 16Mb x 16 organization, indicating its memory density and data bus width. The -75 in the part number signifies a clock rate corresponding to a 75 MHz operation, yielding a data transfer rate up to 133 MHz.

Applications

  • High-performance computing systems
  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems with high memory requirements
  • Digital signal processing (DSP) applications

Features

  • Double data rate (DDR) architecture: Achieves high bandwidth by transferring data on both the rising and falling edges of the clock signal.
  • Clock rate: Specified for 75 MHz operation.
  • 16Mb x 16 organization: Offers a balance between memory density and data bus width.
  • Differential clock inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data Mask (DM) for write operations: Allows selective writing to specific bytes within a word.
  • Auto Refresh and Self Refresh modes: Minimizes power consumption during idle periods.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Allows adjustment of read latency to match system requirements.

Benefits

  • Increased system performance: DDR architecture provides significantly higher memory bandwidth compared to single data rate SDRAM.
  • Reduced power consumption: Auto Refresh and Self Refresh modes help minimize power dissipation in low-activity states.
  • Improved signal integrity: Differential clock inputs contribute to better noise immunity.
  • Flexibility in system design: Programmable burst length and CAS latency enable optimization for different applications.
  • High memory density: The 256Mb capacity allows for storing large amounts of data.

Additional Details

The MT46V16M16P-75IT operates at a voltage of typically 2.5V. It is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. The operating temperature range is industrial, as indicated by the "IT" suffix, allowing operation in harsher environments. The component requires careful PCB layout to maintain signal integrity and minimize reflections, especially at higher clock speeds. Proper decoupling capacitors are essential for stable operation.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess