EN
  • EN
  • DE

MT46V32M8TG-6T:K

Part No MT46V32M8TG-6T:K
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 32Mx8-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943430-MT46V32M8TG-6T:K
Ultra Librarian 3D Model Ultra Librarian MT46V32M8TG-6T:K CAD Model

Description

The MT46V32M8TG-6T:K is a 256Mb DDR SDRAM component manufactured by Micron Technology. It is designed for applications needing high-speed memory and a moderate memory density. The '32M x 8' organization means it has 32 Megabits of memory with an 8-bit data bus. The '-6T' indicates a speed grade, likely around 166MHz DDR, and the ':K' suffix could indicate a specific revision or packaging option.

Applications

  • Embedded systems
  • Networking devices
  • Graphics cards (low-end)
  • Consumer electronics
  • Industrial control

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, doubling the memory bandwidth compared to single data rate SDRAM.
  • 32Mb x 8 Organization: Offers a 256Mb memory capacity with an 8-bit data bus.
  • Differential Clock Inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data Mask (DM): Enables selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Allows the device to maintain data while in a low-power state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Enables adjustment of read latency to match system requirements.

Benefits

  • Increased Memory Bandwidth: DDR architecture provides significantly higher bandwidth compared to single data rate SDRAM.
  • Reduced Power Consumption: Auto Refresh and Self Refresh modes help minimize power dissipation.
  • Improved Signal Integrity: Differential clock inputs contribute to better noise immunity.
  • Flexibility in System Design: Programmable burst length and CAS latency enable optimization for different applications.
  • Moderate Memory Capacity: 256Mb provides sufficient space for many embedded and consumer applications.

Additional Details

The MT46V32M8TG-6T:K typically operates at a voltage of 2.5V. It is usually packaged in a TSOP (Thin Small Outline Package) or FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. As with all high-speed memory components, proper PCB layout is crucial for ensuring signal integrity and optimal performance. This includes controlled impedance traces, proper termination, and adequate decoupling capacitors placed close to the device's power pins. The operating temperature range should be considered based on the intended application environment.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess