EN
  • EN
  • DE

MT47H128M8SH-25E:H

Part No MT47H128M8SH-25E:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942453-MT47H128M8SH-25E:H
Ultra Librarian 3D Model Ultra Librarian MT47H128M8SH-25E:H CAD Model

Description

The MT47H128M8SH-25E:H is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. DDR2 SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface. It’s widely used in computing devices requiring fast data transfer rates, such as desktop computers, laptops, and graphics cards. This particular chip has a density of 128Mb organized as 8 Meg x 8 I/O x 4 banks.

Applications:

  • Desktop PCs: Used as main system memory for program execution and data storage.
  • Laptops: Provides essential memory for operating systems and applications.
  • Graphics Cards: Employed as video memory to store textures and frame buffer data.
  • Gaming Consoles: Functions as the main memory for game execution and rendering.
  • Embedded Systems: Integrated into devices requiring high-speed data processing.

Features:

  • Density: 128Mb (16Mx8)
  • Organization: 16 Meg x 8 I/O x 4 banks
  • Data Rate: DDR2-400 (200 MHz clock)
  • Interface: High-speed DDR2 interface for fast data transfer.
  • Power Efficiency: Designed for low power consumption to extend battery life in portable devices.
  • Package: FBGA (Fine-pitch Ball Grid Array) for compact size and improved thermal performance.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, resulting in faster data access and improved system performance.
  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Low Power Consumption: DDR2 SDRAM is designed to minimize power consumption, making it ideal for battery-powered devices.
  • Increased System Responsiveness: Faster data access speeds lead to quicker system response times and improved overall user experience.
  • Compatibility: DDR2 is a well-established standard, ensuring compatibility with a wide range of systems and devices.

Additional Details:

The MT47H128M8SH-25E:H operates at a clock frequency of 200 MHz, resulting in a data transfer rate of DDR2-400. It supports various DDR2 features such as on-die termination (ODT) and differential clock inputs. The component is packaged in a FBGA, which offers excellent thermal characteristics and a compact footprint. It's built using advanced process technology to ensure high reliability and performance.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess