EN
  • EN
  • DE

MT47H32M16HR-25E IT:H

Part No MT47H32M16HR-25E IT:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941783-MT47H32M16HR-25E IT:H
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-25E IT:H CAD Model

Description

The MT47H32M16HR-25E IT:H is a high-performance DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for applications requiring substantial memory bandwidth and low latency data access.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Networking Equipment
  • Embedded Systems

Features

  • Capacity: 32Mb x 16
  • DDR2 Technology: Provides faster data transfer rates compared to DDR SDRAM.
  • High Bandwidth: Supports high-speed data access for demanding applications.
  • Low Power Consumption: Designed for energy efficiency in various devices.
  • Lead-Free: Compliant with RoHS standards for environmental protection.
  • Operating Temperature: Designed to operate within a standard range of temperatures for reliable performance.

Benefits

  • Increased System Performance: Improves overall system responsiveness and application loading times.
  • Enhanced Gaming Experience: Provides smoother graphics rendering and faster frame rates in gaming applications.
  • Improved Multitasking: Enables seamless multitasking with reduced lag and improved application switching.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in desktop environments.
  • Reliable Operation: Offers stable and consistent performance in a variety of operating conditions.

Additional Details

The MT47H32M16HR-25E IT:H is built with a standard FBGA (Fine-pitch Ball Grid Array) package. It is designed to meet industry standards for DDR2 SDRAM modules. The module operates at standard DDR2 voltages, contributing to its energy efficiency. It is compatible with a wide range of chipsets and platforms that support DDR2 memory. Micron Technology Inc. is known for its high-quality memory solutions.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess