EN
  • EN
  • DE

MT47H32M16HR-3AT:F

Part No MT47H32M16HR-3AT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942404-MT47H32M16HR-3AT:F
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-3AT:F CAD Model

Description

The MT47H32M16HR-3AT:F is a DDR2 SDRAM component manufactured by Micron Technology. It is designed for applications that require high bandwidth and efficient data transfer. This memory chip is a vital component in systems needing reliable and fast memory access.

Applications:

  • Desktop and Laptop Computers: Functions as main system memory for running operating systems and applications.
  • Graphics Cards: Provides fast memory access for processing textures and frame buffers.
  • Gaming Consoles: Supplies necessary memory bandwidth for demanding game environments.
  • Networking Equipment: Used in routers, switches, and other network devices for buffering and packet processing.
  • Embedded Systems: Suitable for high-performance embedded applications.

Features:

  • Capacity: 32Mb x 16, totaling 512 Mbits.
  • Data Rate: DDR2 architecture enables data transfer on both rising and falling edges of the clock signal. -3AT indicates a specific data transfer rate (consult datasheet for exact value, often around 667 MHz).
  • Voltage: Operates at a standard DDR2 voltage of 1.8V, reducing power consumption.
  • Interface: DDR2 interface ensures compatibility with a wide range of memory controllers.
  • Package: Typically available in a FBGA package for excellent thermal and electrical performance.
  • Clock Frequency: Clock frequency is determined by the speed grade (-3AT).
  • Timings: CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) timings are defined in the datasheet.

Benefits:

  • High Bandwidth: DDR2 technology offers significantly higher bandwidth than DDR.
  • Low Power Consumption: 1.8V operation reduces power consumption and heat generation.
  • Improved System Performance: Faster memory access times enhance application loading, multitasking, and system responsiveness.
  • Reliability: Micron is a reputable manufacturer known for high-quality memory components.
  • Compatibility: DDR2 interface ensures compatibility with various memory controllers and platforms.

Additional Details:

The MT47H32M16HR-3AT:F is commonly used in applications demanding fast memory access and high bandwidth. Its DDR2 architecture facilitates efficient data transfer, suitable for gaming, video editing, and simulations. The FBGA package provides excellent thermal and electrical characteristics, ensuring stable operation under heavy workloads. Refer to the official Micron datasheet for detailed specifications, including timing parameters, voltage requirements, and thermal characteristics. The exact data rate associated with the -3AT speed grade is essential for system design and compatibility.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess