EN
  • EN
  • DE

MT47H32M16NF-25E AAT:H

Part No MT47H32M16NF-25E AAT:H
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 512MBIT 400MHZ 84FBGA / DRAM Chip DDR2 SDRAM 512Mbit 32Mx16 1.8V Automotive 84-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Bulk
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 512Mb (32M x 16)
Clock Frequency 400MHz
Write Cycle Time - Word, Page 15ns
Access Time 400ps
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 84-TFBGA
Manufacturer Package 84-FBGA (8x12.5)
Popularity Medium
Supply and Demand Status Limited
Family Name MT47H32M16
Introduction Date April 28, 2014
ECCN EAR99
Estimated EOL Date 2025
Win Source Part Number 790110-MT47H32M16NF-25E AAT:H
Ultra Librarian 3D Model Ultra Librarian MT47H32M16NF-25E AAT:H CAD Model

Description

This electronic component is a DDR2 SDRAM memory module with a memory size of 512Mb (32M x 16).

  • Category: Integrated Circuits (ICs)
  • Series: Memory Modules
  • Manufacturer: Micron Technology Inc.
  • Temperature Range: -40°C to 105°C (TC)
  • Package: 84-TFBGA
  • Mounting: Surface Mountable
  • Memory Type: Volatile
  • Operating Supply Voltage: 1.7 V to 1.9 V
  • Access Time: 400ps
  • Clock Frequency: 400MHz
  • Write Cycle Time: 15ns
  • Memory Interface: Parallel
  • Manufacturer Package: 84-FBGA (8x12.5)
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8958 $54.4790
12+ $8.9402 $107.2824
18+ $8.6608 $155.8944
24+ $8.3814 $201.1536
31+ $8.1020 $251.1620
42+ $7.2639 $305.0838
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess