EN
  • EN
  • DE

MT48H16M16LFBF-6IT

Part No MT48H16M16LFBF-6IT
Manufacturer Micron Technology Inc.
Catalog Memory
Description DRAM LPDRAM, 16Mb, 1.8V, 54-ball VFBGA, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clock Rate 167 MHz
Cycle Time 6 ns
Density 256 Mb
Lead Free Lead Free
Nominal Supply Voltage (DC) 1.8 V
Operating Supply Voltage 1.8 V
RoHS Non-Compliant
Win Source Part Number 1134927-MT48H16M16LFBF-6IT
Categories Memory
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48H16M16LFBF-6IT CAD Model

Description

The MT48H16M16LFBF-6IT is a 256Mb Mobile DDR SDRAM manufactured by Micron Technology Inc. It is designed for high-performance, low-power mobile applications, offering a combination of speed, density, and energy efficiency.

Applications:

  • Smartphones: Used as main memory in smartphones for running applications and operating systems.
  • Tablets: Integrated into tablets requiring high-speed memory for multitasking and gaming.
  • Mobile Devices: Employed in other mobile devices such as portable gaming consoles and media players.
  • Embedded Systems: Utilized in embedded systems requiring high-speed, low-power memory.

Features:

  • Mobile DDR SDRAM: Designed for low-power operation in mobile applications.
  • 256Mb Density: Provides a memory capacity of 256 megabits.
  • High Speed: Offers high data transfer rates for fast performance.
  • Low Voltage Operation: Operates at low voltage to minimize power consumption.
  • Multiple Bank Architecture: Features a multiple bank architecture for efficient memory access.
  • Temperature Range: Operates over a wide temperature range, suitable for various environments.

Benefits:

  • Improved Performance: Enhances application performance and system responsiveness.
  • Extended Battery Life: Low-power operation contributes to longer battery life.
  • Increased Memory Capacity: Provides sufficient memory capacity for demanding applications.
  • Reliable Operation: Ensures reliable data storage and retrieval.
  • Optimized for Mobile Applications: Specifically designed for the needs of mobile devices.

Additional Details:

The MT48H16M16LFBF-6IT Mobile DDR SDRAM is designed to meet the demanding requirements of modern mobile devices. It supports various power-saving modes to further reduce power consumption when the device is idle or under low load. The memory is available in a compact package, allowing for easy integration into space-constrained mobile devices. Detailed specifications, including operating frequencies, timing parameters, and power consumption characteristics, are available in the product datasheet. It is often used in conjunction with mobile processors and chipsets from various manufacturers to provide a complete memory solution.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,082 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess