EN
  • EN
  • DE
  • IT

MT48LC16M16A2BG

Part No MT48LC16M16A2BG
Manufacturer Micron Technology Inc.
Description SDR SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227789-MT48LC16M16A2BG
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2BG CAD Model

Description

The MT48LC16M16A2BG is a 256Mb Synchronous DRAM (SDRAM) from Micron Technology. It is organized as 16 Meg x 16 bits x 4 banks. This SDRAM is designed for high-performance memory applications, offering fast data access and reliable operation. It's commonly used in various electronic devices requiring volatile memory storage.

Applications

  • Computer Memory: Used as main memory in embedded systems, networking devices, and other computing platforms.
  • Graphics Cards: Employed in graphics cards for frame buffer storage.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for packet buffering.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and gaming consoles.
  • Industrial Automation: Employed in industrial controllers and data acquisition systems.

Features

  • 256Mb Density: Provides a large amount of memory storage in a single chip.
  • Synchronous Operation: Enables fast data access and transfer rates.
  • Four Internal Banks: Allows for concurrent data access and improves performance.
  • LVTTL Compatible Inputs and Outputs: Interfaces seamlessly with standard logic circuits.
  • Programmable Burst Length: Allows for efficient data transfers in burst mode.
  • Auto Refresh Mode: Automatically refreshes the memory contents to prevent data loss.

Benefits

  • High Performance: Enables fast data processing and system responsiveness.
  • Large Capacity: Provides ample memory storage for demanding applications.
  • Reliable Operation: Offers stable performance and long-term data retention.
  • Simplified Design: Easy to integrate into existing memory systems.
  • Cost-Effective: Provides a cost-efficient solution for memory storage.

Additional Details

The MT48LC16M16A2BG requires a stable power supply voltage for proper operation. It's crucial to adhere to the timing specifications outlined in the datasheet to ensure reliable data access. Proper decoupling capacitors should be used to minimize noise and voltage fluctuations. The device is sensitive to electrostatic discharge (ESD), so appropriate handling precautions should be taken. The datasheet provides detailed information on operating conditions, timing parameters, and package dimensions. Pay close attention to the refresh requirements of the SDRAM.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess