EN
  • EN
  • DE

MT48LC16M16A2TG-75

Part No MT48LC16M16A2TG-75
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944866-MT48LC16M16A2TG-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-75 CAD Model

Description

The MT48LC16M16A2TG-75 is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's designed to provide high-speed memory access for a variety of applications where a balance of speed and capacity is needed.

Applications

  • Networking Equipment: Routers, switches, and other networking devices use SDRAM for buffering data packets and managing network traffic.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles as main or buffer memory.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other industrial automation equipment for data storage and processing.
  • Printers and Imaging Devices: Utilized in printers and scanners for image processing and buffering print data.
  • Automotive Systems: Used in infotainment systems and other automotive applications requiring reliable and fast memory.

Features

  • Capacity: 256Mb (16M x 16). This means it has 16 million memory locations, each capable of storing 16 bits of data.
  • Organization: 16M x 16 configuration offers a balance between memory depth and data width.
  • Speed Grade: -75 indicates a 133 MHz clock rate (7.5 ns access time).
  • Interface: SDRAM utilizes a synchronous interface, allowing for high-speed data transfers synchronized with a clock signal.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: TG (Thin Small Outline Package). This refers to a specific surface-mount package suitable for compact designs.

Benefits

  • High Bandwidth: Provides high data transfer rates necessary for demanding applications.
  • Large Capacity: 256Mb provides ample memory space for various data storage and processing needs.
  • Cost-Effective: SDRAM provides a good balance of performance and cost, making it suitable for many applications.
  • Industry Standard: SDRAM is a widely used memory technology ensuring compatibility and availability.
  • Reduced Latency: Synchronous operation reduces latency compared to asynchronous memory.

Additional Details

The MT48LC16M16A2TG-75 is generally available in a TSOP package. It is designed to comply with JEDEC standards for SDRAM, ensuring interoperability with other system components. For optimal performance, signal integrity, proper power supply decoupling, and thermal management are important. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess