EN
  • EN
  • DE

MT48LC16M8A2BB-75

Part No MT48LC16M8A2BB-75
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx8-75 133MHz FBGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944949-MT48LC16M8A2BB-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2BB-75 CAD Model

Description

The MT48LC16M8A2BB-75 is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 16M x 8 bits. Manufactured by Micron Technology Inc., it is designed for applications that require a balance of memory density, speed, and power efficiency. The '-75' typically indicates a specific speed grade.

Applications

  • Embedded systems
  • Networking devices
  • Consumer electronics
  • Printers
  • Set-top boxes

Features

  • 16M x 8 bit organization
  • Operating frequency of 133 MHz (PC133 standard)
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto Refresh and Self Refresh modes
  • CAS Latency (CL) of 2 or 3

Benefits

  • Good memory density for many embedded systems.
  • High bandwidth for relatively fast data transfer.
  • Low power consumption is beneficial for battery-operated devices.
  • LVTTL compatibility simplifies integration with other digital components.
  • Auto and Self Refresh modes minimize power consumption when the device is idle.

Additional Details

The MT48LC16M8A2BB-75 SDRAM provides a cost-effective memory solution. Its 16M x 8 configuration is well-suited for applications needing a moderate amount of memory. The 133 MHz operating frequency aligns with the PC133 SDRAM standard, ensuring compatibility with systems designed around this specification. The programmable burst length feature allows optimization of data transfer efficiency. The auto-refresh function automatically refreshes the memory cells to maintain data integrity. The self-refresh mode helps to minimize power consumption during standby. The four internal banks facilitate interleaved memory access, improving overall system performance. The SDRAM offers a reliable and efficient memory operation in a broad range of embedded and consumer applications.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess