EN
  • EN
  • DE
  • IT

MT48LC16M8A2P-75IT:G

Part No MT48LC16M8A2P-75IT:G
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831908-MT48LC16M8A2P-75IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2P-75IT:G CAD Model

Description

The MT48LC16M8A2P-75IT:G is a high-speed CMOS synchronous dynamic random-access memory (SDRAM) from Micron Technology. This SDRAM is organized as 2,097,152 words × 8 bits × 4 banks, offering a total memory capacity of 128Mb. It's designed to operate at a clock frequency of up to 133 MHz, making it suitable for applications requiring fast data access and transfer rates.

Applications

  • Graphics cards: Used as memory for rendering images and textures.
  • Networking devices: Employed in routers and switches for buffering data packets.
  • Embedded systems: Suitable for applications needing high-speed memory.
  • Printers: Used in printer memory for storing print jobs.
  • Industrial Control Systems: Provides fast memory for real-time data processing.

Features

  • PC133 Functionality: Compliant with PC133 specifications.
  • 2.5V Power Supply: Operates at a 2.5V power supply.
  • Clock Rate: Maximum clock frequency of 133 MHz.
  • CAS Latency: Supports CAS Latency (CL) of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Auto Precharge: Auto precharge mode for simplified operation.
  • Self Refresh Mode: Provides a low-power self-refresh mode for data retention.
  • 4 Banks: Internally configured with 4 memory banks.

Benefits

  • High Bandwidth: Offers high data transfer rates, improving system performance.
  • Low Power Consumption: Reduces energy consumption and heat generation.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reliable Performance: Provides stable and consistent performance in demanding environments.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details

The MT48LC16M8A2P-75IT:G SDRAM is available in a 54-pin TSOP II package. The operating temperature range is -40°C to +85°C, making it suitable for industrial applications. This memory module supports programmable read or write burst lengths with sequential or interleaved modes. The device incorporates advanced circuit design to provide high-speed operation while minimizing power consumption. Its refresh functions include auto-refresh and self-refresh modes. This part is lead-free and RoHS compliant.

You May Also Be Interested in

ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.7684

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1177 $64.2354
5+ $26.3530 $131.7650
7+ $25.5295 $178.7065
10+ $24.7060 $247.0600
12+ $23.8824 $286.5888
16+ $21.4118 $342.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess