EN
  • EN
  • DE
  • IT

LT6703IDC-2#TRPBF

Part No LT6703IDC-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) 0.01µA @ 18V
Current - Output (Typ) -
Current - Quiescent (Max) 15µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 29µs
Hysteresis 11.5mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 3-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 3-DFN (2x2)
Base Product Number LT6703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378929-LT6703IDC-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6703IDC-2#TRPBF CAD Model

Description

Analog Devices Inc. LT6703IDC-2#TRPBF Overview

The LT6703IDC-2#TRPBF is a compact, low power comparator with an integrated reference from Analog Devices Inc., designed for a variety of applications where precision voltage detection is critical. This tiny device offers a fixed 400mV reference, making it suitable for systems that require a stable reference voltage for accurate comparisons.

Key Features

  • Integrated Voltage Reference: The LT6703IDC-2#TRPBF comes with a precise 400mV reference voltage, which is ideal for threshold detection and can simplify circuit design by eliminating the need for an external reference.
  • Low Power Consumption: It is designed for battery-powered and portable applications, with a quiescent current of just 6.5µA, which helps in extending battery life.
  • Operating Range: This device operates over a wide supply voltage range from 1.4V to 18V, making it versatile for use in a variety of electronic systems.
  • Output Stage: The open-drain output of the LT6703IDC-2#TRPBF allows for easy interfacing with other logic levels and provides the option to wire OR multiple comparators.
  • Temperature Range: It is specified for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.
  • Packaging: The device is offered in a compact 6-lead DFN package, which is ideal for space-constrained applications.

Applications

The LT6703IDC-2#TRPBF is a versatile component that can be used in various applications, including:

  • Battery Monitoring
  • Power Supply Control
  • Window Comparators
  • Threshold Detectors/Switches
  • Portable Equipment
  • Automotive Electronics

Conclusion

Analog Devices Inc.'s LT6703IDC-2#TRPBF is a reliable and precise solution for systems requiring voltage comparison and detection. Its low power consumption, integrated voltage reference, and wide operating temperature range make it a suitable choice for designers looking to enhance the efficiency and accuracy of their electronic products. Whether it is for monitoring battery levels or controlling power supplies, this compact comparator is engineered to deliver high performance in a small footprint.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2598
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR TSOT23-5
Lowest to $10.8081
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4442
Maxim Integrated
MAX9119EXK+CLD
Need more? Email Us
Texas Instruments
DUAL INDUSTRIAL GRADE STANDARD C / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Lowest to $0.2942
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.8520
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.4351

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8791 $58.1865
36+ $3.1828 $114.5808
55+ $3.0834 $169.5870
76+ $2.9839 $226.7764
98+ $2.8844 $282.6712
130+ $2.5861 $336.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess