EN
  • EN
  • DE
  • IT

MT48LC2M32B2P-5:J TR

Part No MT48LC2M32B2P-5:J TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 64MBIT 200MHZ 86TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (2M x 32)
Clock Frequency 200MHz
Access Time 4.5ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 86-TFSOP (0.400", 10.16mm Width)
Manufacturer Package 86-TSOP II
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790138-MT48LC2M32B2P-5:J TR
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2P-5:J TR CAD Model

Description

The Micron Technology Inc. SDRAM is a 64Mb (2M x 32) volatile memory unit.

  • Operating Supply Voltage: 3 V and 3.6 V
  • Access Time: 4.5ns
  • Clock Frequency: 200MHz
  • Memory Format: DRAM
  • Memory Interface: Parallel
  • Package: 86-TFSOP (0.400", 10.16mm Width)
  • Mounting: SMD
  • Category: Integrated Circuits (ICs)
  • Supply/Demand: Limited

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $154.5600
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $611.5200
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $19.8399
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $73.1168
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $106.4671
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $13.3053
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $65.1941
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $699.0807
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $634.1095

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.6100 $73.0500
11+ $11.9878 $131.8658
17+ $11.6126 $197.4142
24+ $11.2388 $269.7312
30+ $10.8637 $325.9110
40+ $9.7395 $389.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess