EN
  • EN
  • DE
  • IT

MT48LC2M32B2P-6:G

Part No MT48LC2M32B2P-6:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 64MBIT 167MHZ 86TSOP / DRAM Chip SDRAM 64Mbit 2Mx32 3.3V 86-Pin TSOP-II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (2M x 32)
Max Frequency 167MHz
Access Time 5.5ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 86-TSOP II
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MT48LC2M32B2
Introduction Date September 21, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 245435-MT48LC2M32B2P-6:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2P-6:G CAD Model

Description

The Micron Technology Inc. 64Mb (2M x 32) SDRAM is a high-performance, volatile memory type integrated circuit.

  • Maximum Frequency: 167MHz
  • Access Time: 5.5ns
  • Memory Format: DRAM
  • Supply Voltage: 3V to 3.6V
  • Case/Package: 86-TSOP II
  • Mounting: SMD (SMT)
  • Packaging: Reel - TR
  • Alternative Parts: KM432S2030CT-G6, IS42S32200C1-6TLI-TR, K4S643232C-LC60, and K4S643232C-TL60
  • Introduction Date: September 21, 2000
  • Status: Obsolete (EOL)

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $611.5200
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $85.7499
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $56.5559
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $154.5600
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $4.3879
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $65.1941

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess